Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.35
|
15
in stock
|
Buy Now | |
TE Store
from US$0.45
|
2,572
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Stripe Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | .856in, 21.74mm |
Stud Diameter | .394in, 10mm, 4.82mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Stud Size | #10 |
Support Style | Insulation Support |
Shape Description | RING-043 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
PG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 32952 | Internal Number: 32952 | TE Connectivity | TE Store |
Terminals Plasti-Grp Rng 22-16 |Amp Te Connectivity 32952 | Newark Electronics |
Terminals PLASTI-GRP RNG 22-16 | Rapid Electronics |
PG R 22-16 COMM 22-18 MIL 10 | Heilind Electronics |
Ring Tongue Terminal 16-22AWG 21.74mm 7.92mm Tin Loose Piece | Avnet America |
PLASTI-GRIP TERM VINL, PG R 22-16 COMM 22-18 MIL 10 | TE Connectivity 32952 | RS Americas |
Where can I find additional details, specifications and documents for a 32952?
Additional datasheets, footprints and schematics for 32952 are listed on our Part Details page. You can also find images and similar parts to 32952 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32952 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32952 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32952 fall under?
The 32952 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32952 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32952 you can contact the distributor directly for product support, shipping queries etc.
Is the 32952 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32952 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 32952.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32952 often in real-time on the comparison pages.
What if I can't find stock of 32952?
You can fill out our help required form which you can use to request a quote for 32952 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.