Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
6,199
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
6,199
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
6,199
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
6,199
in stock
|
Buy Now | |
Farnell
from US$0.27
|
5,000
in stock
|
Buy Now | |
TE Store
from US$0.45
|
2,267
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .79mm, .031in |
Overall Length | .856in, 21.74mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminals Ring Tongue 22-16 Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 32950 | Newark Electronics |
Terminals RING TONGUE 22-16 MIL 6 | Rapid Electronics |
TE Connectivity - AMP PG R 22-16 COMM 22-18 MIL 6 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
PG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 32950 | Internal Number: 32950 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 21.74mm 7.92mm Tin Loose Piece | Avnet America |
Pg R 22-16 Comm 22-18 Mil 6 | TE Connectivity 32950 | RS Americas |
Where can I find additional details, specifications and documents for a 32950?
Additional datasheets, footprints and schematics for 32950 are listed on our Part Details page. You can also find images and similar parts to 32950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32950 fall under?
The 32950 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32950 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32950 you can contact the distributor directly for product support, shipping queries etc.
Is the 32950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32950 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 32950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32950 often in real-time on the comparison pages.
What if I can't find stock of 32950?
You can fill out our help required form which you can use to request a quote for 32950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.