Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.27 |
No stock
|
Buy Now | |
Newark Electronics | US$0.29 |
12,052
|
Buy Now | |
Rapid Electronics | US$0.21 |
12,052
|
Buy Now | |
Chip One Stop | US$0.20 |
12,052
|
Buy Now | |
Distrelec | US$0.21 |
12,052
|
Buy Now | |
Heilind Electronics | US$0.25 |
7,436
|
Buy Now | |
Avnet America | US$0.16 |
7,000
|
Buy Now | |
Heilind Electronics Asia | US$0.25 |
2,231
|
Buy Now | |
RS Americas | US$0.38 |
-
|
Buy Now | |
element14 | US$0.24 |
-
|
Buy Now | |
TE Store | US$0.30 |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Tin, Copper |
Stripe Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | 20.55mm, .809in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | .19in, 4.82mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Stud Size | #10 |
Support Style | Insulation Support |
Shape Description | RING-043 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminals Ring Tongue 22-18 Mil 10 |Amp Te Connectivity 32949 | Newark Electronics |
Terminals RING TONGUE 22-18 MIL 10 | Rapid Electronics |
TE Connectivity - AMP PG R 22-16 COMM 22-18 MIL 10 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
PG R 22-16 COMM 22-18 MIL 10 | Heilind Electronics |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm Tin Loose Piece | Avnet America |
PLASTI-GRIP TERM VINL, PG R 22-16 COMM 22-18 MIL 10 | TE Connectivity 32949 | RS Americas |
27C8740 | element14 |
Special Order: PG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 32949 | Internal Number: 32949 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Product Range | PLASTI-GRIP Series |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm |
Insulator Material | Vinyl |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 32949?
Additional datasheets, footprints and schematics for 32949 are listed on our Part Details page. You can also find images and similar parts to 32949 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32949 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32949 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32949 fall under?
The 32949 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32949 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32949 you can contact the distributor directly for product support, shipping queries etc.
Is the 32949 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32949 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 32949.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32949 often in real-time on the comparison pages.
What if I can't find stock of 32949?
You can fill out our help required form which you can use to request a quote for 32949 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.