Prices starting from US$0.21
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.36 |
100
|
Buy Now | |
Heilind Electronics | US$0.32 |
9,785
|
Buy Now | |
Heilind Electronics Asia | US$0.32 |
2,283
|
Buy Now | |
CoreStaff | US$0.34 |
20
|
Buy Now | |
Farnell | US$57.66 |
3
|
Buy Now | |
Newark Electronics | US$53.31 |
3
|
Buy Now | |
element14 | US$80.67 |
3
|
Buy Now | |
RS Americas | US$40.27 |
2
|
Buy Now | |
Future Electronics | US$0.23 |
-
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
Boersig | US$0.22 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 20.55mm, .809in |
Stud Diameter | .164in, 4.17mm |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
Ring terminal, PLASTI-GRIP, red, M4 | RS |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 32948?
Additional datasheets, footprints and schematics for 32948 are listed on our Part Details page. You can also find images and similar parts to 32948 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32948 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32948 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32948 fall under?
The 32948 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32948 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32948 you can contact the distributor directly for product support, shipping queries etc.
Is the 32948 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32948 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, CoreStaff and Farnell have stock available or on a lead time for 32948.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32948 often in real-time on the comparison pages.
What if I can't find stock of 32948?
You can fill out our help required form which you can use to request a quote for 32948 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.