Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .031in, .79mm |
Overall Length | .809in, 20.55mm |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 32947 | Internal Number: 32947 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #6, CRIMP, RED | Farnell |
Pg R 22-16 Comm 22-18 Mil 6 |Amp Te Connectivity 32947 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm | Future Electronics |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm Tin Loose Piece | Avnet America |
PLASTI-GRIP TERM VINL, PG R 22-16 COMM 22-18 MIL 6 | TE Connectivity 32947 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Stud Size - Imperial | 6 |
Stud Size - Metric | M3.5 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm |
Insulator Material | PVC (Polyvinylchloride) |
Stud Size | #6 |
Plier Style | Combination |
---|---|
Overall Length | 180mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 32947?
Additional datasheets, footprints and schematics for 32947 are listed on our Part Details page. You can also find images and similar parts to 32947 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32947 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32947 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32947 fall under?
The 32947 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32947 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32947 you can contact the distributor directly for product support, shipping queries etc.
Is the 32947 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32947 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 32947.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32947 often in real-time on the comparison pages.
What if I can't find stock of 32947?
You can fill out our help required form which you can use to request a quote for 32947 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.