Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0032945-0,
F99765-000 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
590
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
11,323
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
8,380
in stock
|
Buy Now | |
TE Store
from US$0.45
|
5,701
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
2,617
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,617
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,617
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
2,264
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
590
in stock
|
Buy Now | |
element14
from US$0.22
|
590
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
418
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Red |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Overall Length | .684in, 17.37mm |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
PG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 32945 | Internal Number: 32945 | Alias Number: AMPS-0-0032945-0 | TE Connectivity | TE Store |
TE Connectivity PG R 22-16 COMM 22-18 MIL 6 Crimpers / C | Distrelec |
Terminal, Ring Tongue, #6, Crimp, Red | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP, RED | element14 |
Terminal Ring Tongue, 22-16AWG, Straight Closed Barrel, PlastiGrip Series | TE Connectivity 32945 | RS Americas |
Plasti-Grip 22-18 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 17.37mm 5.54mm Tin Loose Piece | Avnet America |
Terminals PLASTI-GRIP RING | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Combination |
---|---|
Jaw Opening Max | - |
Overall Length | 180mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 32945?
Additional datasheets, footprints and schematics for 32945 are listed on our Part Details page. You can also find images and similar parts to 32945 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32945 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32945 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32945 fall under?
The 32945 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32945 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32945 you can contact the distributor directly for product support, shipping queries etc.
Is the 32945 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32945 have stock available?
Authorised distributors including Heilind Electronics, CoreStaff, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 32945.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32945 often in real-time on the comparison pages.
What if I can't find stock of 32945?
You can fill out our help required form which you can use to request a quote for 32945 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.