Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0032944-0,
2-42938-5261, F75577-000 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.26
|
296
in stock
|
Buy Now | |
TE Store
from US$0.45
|
18,797
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
2,006
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
401
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
296
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
296
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
296
in stock
|
Buy Now | |
Electro Enterprises
from US$0.32
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$1,604.37
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Plating Material | Copper, Tin |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | .3 – 1.42mm², 22AWG, 509 – 3260CMA |
Stud Diameter | 2.84mm, .112in |
Overall Length | .684in, 17.37mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | M2.5, #4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 32944 | Internal Number: 32944 | Alias Number: 2-42938-5261 | TE Connectivity | TE Store |
PG R 22-16 COMM 22-18 MIL 4 | Heilind Electronics |
Pg R 22-16 Comm 22-18 Mil 4 |Amp Te Connectivity 32944 | Newark Electronics |
TE Connectivity - AMP PG R 22-16 COMM 22-18 MIL 4 | Distrelec |
Ring Tongue Terminal 16-22AWG 17.37mm 5.54mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 32944?
Additional datasheets, footprints and schematics for 32944 are listed on our Part Details page. You can also find images and similar parts to 32944 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32944 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32944 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32944 fall under?
The 32944 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32944 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32944 you can contact the distributor directly for product support, shipping queries etc.
Is the 32944 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32944 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 32944.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32944 often in real-time on the comparison pages.
What if I can't find stock of 32944?
You can fill out our help required form which you can use to request a quote for 32944 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.