Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Plating Material | Tin |
---|---|
Color Code | Natural |
Ferrule Material | Copper Alloy |
Ferrule Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .059 – .085in, 1.5 – 2.16mm |
Comment | The preinsulated ferrule is similar to the standard ferrule except for the addition of an insulating nylon cap. |
Packaging Method | Bag |
Cable Type | RG 174 |
Connector Type | Shielded Wire Crimp |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 329332?
Additional datasheets, footprints and schematics for 329332 are listed on our Part Details page. You can also find images and similar parts to 329332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329332 fall under?
The 329332 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 329332 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329332 you can contact the distributor directly for product support, shipping queries etc.
Is the 329332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329332 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 329332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329332 often in real-time on the comparison pages.
What if I can't find stock of 329332?
You can fill out our help required form which you can use to request a quote for 329332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.