Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
472
in stock
|
Buy Now | |
Rapid Electronics
from US$2.79
|
472
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
472
in stock
|
Buy Now | |
Distrelec
from US$2.72
|
472
in stock
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now | |
Boersig
from US$2.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Tin |
---|---|
Ferrule Material | Brass |
Color Code | Violet |
Ferrule Plating Material | Zinc |
Accepts Wire Insulation Diameter Range | .84 – 1.5mm, .033 – .059in |
Packaging Method | Bag |
Cable Type | RG 196A |
Connector Type | Shielded Wire Crimp |
Connectors T-Shield .033-.059 |Amp Te Connectivity 329331 | Newark Electronics |
Connectors T-SHIELD .033-.059 | Rapid Electronics |
TE Connectivity T-SHIELD .033-.059 RF Connectors / Coaxi | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Cable Accessories Ferrule Nylon Violet Tin | Avnet America |
T-SHIELD,.033-.059, RF Connector Ferrules | TE Connectivity 329331 | RS Americas |
Where can I find additional details, specifications and documents for a 329331?
Additional datasheets, footprints and schematics for 329331 are listed on our Part Details page. You can also find images and similar parts to 329331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329331 fall under?
The 329331 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 329331 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329331 you can contact the distributor directly for product support, shipping queries etc.
Is the 329331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329331 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 329331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329331 often in real-time on the comparison pages.
What if I can't find stock of 329331?
You can fill out our help required form which you can use to request a quote for 329331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.