Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 41.107g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .635in, 16.13mm |
Wire Size | 100 – 125mm², 0000AWG |
Overall Length | 52.98mm, 2.086in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .39in, 9.91mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Shape Description | RING-090 |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | 170°C, 338°F |
Ring and Spade Terminals (4/0)AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 329244?
Additional datasheets, footprints and schematics for 329244 are listed on our Part Details page. You can also find images and similar parts to 329244 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329244 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329244 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329244 fall under?
The 329244 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 329244 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329244 you can contact the distributor directly for product support, shipping queries etc.
Is the 329244 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329244 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 329244.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329244 often in real-time on the comparison pages.
What if I can't find stock of 329244?
You can fill out our help required form which you can use to request a quote for 329244 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.