Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Plating Material | Silver |
---|---|
Ferrule Material | Brass |
Ferrule Plating Material | Tin |
Wire Diameter Range | .176in, 4.47mm |
Inside Diameter | .176in, 4.47mm |
Packaging Method | Carton |
Connector Type | Coaxial Contacts |
Ferrules Terminal 10.31mm Tin-Lead | Avnet America |
Where can I find additional details, specifications and documents for a 329056?
Additional datasheets, footprints and schematics for 329056 are listed on our Part Details page. You can also find images and similar parts to 329056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329056 fall under?
The 329056 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 329056 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329056 you can contact the distributor directly for product support, shipping queries etc.
Is the 329056 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329056 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 329056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329056 often in real-time on the comparison pages.
What if I can't find stock of 329056?
You can fill out our help required form which you can use to request a quote for 329056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.