329041-000 Connector Backshells & Adapters by TE Connectivity

TXR41AB00-2418AI

Status: Active
Series: -
RoHS: Unknown
Aliases: 329041-000,
9-1192487-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$41.31

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$41.31
113
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Material Aluminum
TE Adapter Code 41
Color Olive Drab
Adapter Entry Size 18
Cable Entry Diameter .01 – 1.13in, .2 – 28.6mm
Cable Diameter Range 12.7 – 20.5mm, .5 – .1in
Connector Detail Specification Number MS27479, MS27480, MS27665, MS27497, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661
Connector General Specification Number MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Adapter Angle 00
Style Tinel-Lock Adapter
Connector Shell Size 25, 24
Termination Device Included TR18AI
Overbraid Termination Tinel-Lock Ring
Salt Spray Resistance 500Hr
Operating Temperature Range -85 – 347°F, -65 – 175°C

Compatible Parts


Alternative Descriptions

Circular MIL Spec Strain Reliefs & Adapters ADAPTER | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 329041-000?

Additional datasheets, footprints and schematics for 329041-000 are listed on our Part Details page. You can also find images and similar parts to 329041-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 329041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 329041-000 fall under?

The 329041-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 329041-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 329041-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 329041-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 329041-000 have stock available?

Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 329041-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 329041-000 often in real-time on the comparison pages.

What if I can't find stock of 329041-000?

You can fill out our help required form which you can use to request a quote for 329041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay