Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 032-0063-00 |
Body Plating Material | Silver |
---|---|
Ferrule Material | Copper Alloy |
Ferrule Plating Material | Silver |
Wire Diameter Range | .261in, 6.63mm, 6.62mm |
Inside Diameter | 6.57mm, .259in |
Packaging Method | Loose Piece |
Connector Type | Coaxial Contacts |
Ferrule, Straight Rohs Compliant: No |Amp Te Connectivity 329041 | Newark Electronics |
Ferrules Terminal 10.57mm Silver | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 329041?
Additional datasheets, footprints and schematics for 329041 are listed on our Part Details page. You can also find images and similar parts to 329041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329041 fall under?
The 329041 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 329041 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329041 you can contact the distributor directly for product support, shipping queries etc.
Is the 329041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329041 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Richardson RFPD have stock available or on a lead time for 329041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329041 often in real-time on the comparison pages.
What if I can't find stock of 329041?
You can fill out our help required form which you can use to request a quote for 329041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.