Transducer Function | Receiver |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Current Max | - |
Sound Level SPL | 113dB |
Sound Level Distance | 30cm |
Resonant Frequency | 32.8kHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Angle | 33° |
Beam Divergence | 33° |
Capacitance | 2400pF |
External Diameter | 25mm |
External Length / Height | 12mm |
Frequency | 32.8kHz |
Height | 12mm |
Input Voltage | 20VAC |
Lead Length | 12.6mm |
Lead Spacing | 10mm |
Material | Aluminium |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +80°C |
Sensitivity | -67dB |
ULTRASONIC RXR, 32.8KHz, 25mm | element14 |
RECEIVER, ULTRASONIC, 32.8KHZ, 25MM | Farnell |
Where can I find additional details, specifications and documents for a 328ER250?
Additional datasheets, footprints and schematics for 328ER250 are listed on our Part Details page. You can also find images and similar parts to 328ER250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328ER250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328ER250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328ER250 fall under?
The 328ER250 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 328ER250 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328ER250 you can contact the distributor directly for product support, shipping queries etc.
Is the 328ER250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328ER250 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 328ER250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328ER250 often in real-time on the comparison pages.
What if I can't find stock of 328ER250?
You can fill out our help required form which you can use to request a quote for 328ER250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.