Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
8,813
in stock
|
Buy Now | |
element14
from US$0.94
|
8,489
in stock
|
Buy Now | |
Farnell
from US$0.98
|
8,489
in stock
|
Buy Now | |
Heilind Electronics
from US$1.09
|
8,445
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.09
|
1,407
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
1,000
in stock
|
Buy Now | |
Boersig
from US$1.12
|
901
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
550
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
503
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
503
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
503
in stock
|
Buy Now | |
Electro Enterprises
from US$0.96
|
190
in stock
|
Buy Now | |
RS Americas
from US$1.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.503g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | .515in, 13.08mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 32.84mm, 1.293in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Terminal Features | Sheared |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | M12 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 1/2", 16Awg, Red | Newark Electronics |
TERMINAL, RING TONGUE, 1/2", 16AWG, RED | element14 |
PIDG R 22-16COMM 22-18MIL 1/2 | Heilind Electronics |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 16-22AWG 32.84mm 18.11mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP PIDG Ring Terminal 1.42mm2 | Distrelec |
RING TERMINAL, PIDG, RED, AWG 22-16, M12 | RS |
PIDG SERinsulated Tin Plated Crimp Ring Terminal, M12 Stud Size,22 to 16AWG, Red | TE Connectivity 328975 | RS Americas |
PIDG R 22-16COMM 22-18MIL 1-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2", 1/2" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 328975?
Additional datasheets, footprints and schematics for 328975 are listed on our Part Details page. You can also find images and similar parts to 328975 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328975 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328975 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328975 fall under?
The 328975 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328975 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328975 you can contact the distributor directly for product support, shipping queries etc.
Is the 328975 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328975 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 328975.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328975 often in real-time on the comparison pages.
What if I can't find stock of 328975?
You can fill out our help required form which you can use to request a quote for 328975 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.