Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.214g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 12.7mm, .5in |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Barrel Inside Diameter | .065in, 1.65mm |
Overall Length | 27.18mm, 1.0701in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Sealable | No |
Stud Size | 1/2, M12 |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
SOLISTRAND 1 Hole 22-16AWG Ring Tongue Terminal | Future Electronics |
BUDG R 22-16 COMM 22-18MIL 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 328970 | Internal Number: 328970 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/2In, Crimp | Newark Electronics |
Ring Tongue Terminal 16-22AWG 27.18mm 18.11mm Tin Loose Piece | Avnet America |
Budg R 22-16 Comm 22-18Mil 1/2 | TE Connectivity 328970 | RS Americas |
Where can I find additional details, specifications and documents for a 328970?
Additional datasheets, footprints and schematics for 328970 are listed on our Part Details page. You can also find images and similar parts to 328970 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328970 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328970 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328970 fall under?
The 328970 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328970 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328970 you can contact the distributor directly for product support, shipping queries etc.
Is the 328970 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328970 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 328970.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328970 often in real-time on the comparison pages.
What if I can't find stock of 328970?
You can fill out our help required form which you can use to request a quote for 328970 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.