Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.979g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | 90° |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Wire Size | .26 – 1.65mm², 22 – 16AWG, 509 – 3260CMA |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.73mm, .265in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Stud Size | 1/4, M6 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-089 |
Operating Temperature Range | 170°C, 338°F |
SOLIS R 90DEG 22-16COM22-18MIL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 328965 | Internal Number: 328965 | TE Connectivity | TE Store |
Solis R 90Deg 22-16Com22-18Mil | TE Connectivity 328965 | RS Americas |
Where can I find additional details, specifications and documents for a 328965?
Additional datasheets, footprints and schematics for 328965 are listed on our Part Details page. You can also find images and similar parts to 328965 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328965 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328965 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328965 fall under?
The 328965 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328965 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328965 you can contact the distributor directly for product support, shipping queries etc.
Is the 328965 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328965 have stock available?
Authorised distributors including TE Store, Chip One Stop, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 328965.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328965 often in real-time on the comparison pages.
What if I can't find stock of 328965?
You can fill out our help required form which you can use to request a quote for 328965 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.