Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Material | Steel |
Insulation Material | PVC |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Barrel Inside Diameter (Min) | 2.743mm, .108in |
Wire Insulation Diameter (Max) | 6.73mm, .265in |
Wire Size | 3248 – 4872CMA, .3 – 1.42mm², 22 – 16AWG |
Outside Diameter | 6.35mm, .25in |
Inside Diameter (Recovered) | .149in, 3.785mm |
Overall Length | 25.4mm, 1in |
Marking | ECV |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Comment | ECV-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C UL, 90°C CSA. |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Serrated | No |
Insulated | Yes |
Discrete Wire Type | Solid or Stranded |
Support Style | Insulation Support |
Splice Type | Closed End |
Product Type | Splice |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
SPLICE,CE 22-16 Splice Type: Closed End Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Compatible Insulation Diameter Range: .265 in Closed End Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 328890 | Internal Number: 328890 | TE Connectivity | TE Store |
Splice,ce 22-16 |Amp Te Connectivity 328890 | Newark Electronics |
Splice Terminal 16-22AWG 25.4mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 328890?
Additional datasheets, footprints and schematics for 328890 are listed on our Part Details page. You can also find images and similar parts to 328890 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328890 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328890 fall under?
The 328890 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 328890 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328890 you can contact the distributor directly for product support, shipping queries etc.
Is the 328890 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328890 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 328890.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328890 often in real-time on the comparison pages.
What if I can't find stock of 328890?
You can fill out our help required form which you can use to request a quote for 328890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.