Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ring Color | Black, Orange |
---|---|
Insulation Support Sleeve Material | PTFE |
Splice Material | Copper |
Plating Material | Nickel |
Insulation Material | Polytetrafluoroethylene (PTFE) |
Insulation Sleeve Material | PTFE |
Insulation Type | Pre-Insulated |
Contact Plating Material | Nickel |
Terminal & Splice Type | Splice |
Overall Length | 13.335mm, .525in |
Barrel Inside Diameter (Min) | 2.21mm, .087in |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Support Style | Insulation Support |
Wire/Cable Type | Unstripped Wire |
Insulated | Yes |
Barrel Style | Standard |
Product Type | Splice Accessory |
Sealable | No |
Accessory Type | Wire Cap |
Barrel Type | Closed Barrel |
Operating Temperature Range | 288°C, 550°F |
High Temperature Rating | 550°F, 288°C |
Wire Cap,tfl .075-.087 Rohs Compliant: Yes |Amp Te Connectivity 328859 | Newark Electronics |
Splice Terminal 13.34mm Nickel | Future Electronics |
Splice Terminal 13.34mm Nickel Loose Piece | Avnet America |
Special Order: WIRE CAP,TFL .075-.087 Splice Type: Closed End Splice Sealable: No Compatible Insulation Diameter Range: .087 in Compatible Insulation Diameter Range: 2.21 mm Barrel Inside Diameter: .087 in Closed End Splice .087" 2.21 mm | Electrical Wire Splice | Part Number: 328859 | Internal Number: 328859 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 328859?
Additional datasheets, footprints and schematics for 328859 are listed on our Part Details page. You can also find images and similar parts to 328859 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328859 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328859 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328859 fall under?
The 328859 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 328859 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328859 you can contact the distributor directly for product support, shipping queries etc.
Is the 328859 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328859 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 328859.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328859 often in real-time on the comparison pages.
What if I can't find stock of 328859?
You can fill out our help required form which you can use to request a quote for 328859 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.