Options for Price Comparison
Distributor Statistics for 328858
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 328858
Details for 328858 by TE Connectivity
Terminals & Splices > Splices
WIRE CAP,TFL .065-.074
328858 image

328858 by TE Connectivity

WIRE CAP,TFL .065-.074
Part Information
328858 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: 3245
Global Product Line: 096
GPL Description: Industrial
Specifications
Insulation Material:
Polytetrafluoroethylene (PTFE)
Insulation Sleeve Material:
PTFE
Ring Color:
Violet, Green
Insulation Support Sleeve Material:
PTFE
Insulation Type:
Pre-Insulated
Splice Material:
Copper
Plating Material:
Nickel
Contact Plating Material:
Nickel
Terminal & Splice Type:
Splice
Barrel Inside Diameter (Min):
1.88mm, .074in
Overall Length:
.525in, 13.335mm
Government Qualified:
No
Military Category:
No
Packaging Quantity:
1000
Packaging Method:
Box
Wire/Cable Type:
Unstripped Wire
Accessory Type:
Wire Cap
Insulated:
Yes
Barrel Style:
Standard
Barrel Type:
Closed Barrel
Sealable:
No
Serrated:
No
Product Type:
Splice Accessory
Support Style:
Insulation Support
High Temperature Rating:
288°C, 550°F
Operating Temperature Range:
550°F, 288°C
Compatible Parts
Alternate Descriptions
WIRE CAP,TFL .065-.074 Newark Electronics
Splices Terminal Nickel Loose Piece Avnet America
Splices Terminal Nickel Loose Piece Avnet Europe