Ring Color | Red, Green |
---|---|
Insulation Material | Polytetrafluoroethylene (PTFE) |
Insulation Sleeve Material | PTFE |
Insulation Type | Pre-Insulated |
Splice Material | Copper |
Insulation Support Sleeve Material | PTFE |
Plating Material | Nickel |
Terminal & Splice Type | Splice |
Contact Plating Material | Nickel |
Overall Length | 13.335mm, .525in |
Barrel Inside Diameter (Min) | 1.092mm, .043in |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Wire/Cable Type | Unstripped Wire |
Accessory Type | Wire Cap |
Barrel Style | Standard |
Barrel Type | Closed Barrel |
Sealable | No |
Serrated | No |
Insulated | Yes |
Product Type | Splice Accessory |
Support Style | Insulation Support |
Operating Temperature Range | 550°F, 288°C |
High Temperature Rating | 288°C, 550°F |
Wire Cap,tfl .036-.043 Rohs Compliant: Yes |Amp Te Connectivity 328854 | Newark Electronics |
Splices Terminal Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 328854?
Additional datasheets, footprints and schematics for 328854 are listed on our Part Details page. You can also find images and similar parts to 328854 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328854 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328854 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328854 fall under?
The 328854 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 328854 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328854 you can contact the distributor directly for product support, shipping queries etc.
Is the 328854 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328854 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 328854.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328854 often in real-time on the comparison pages.
What if I can't find stock of 328854?
You can fill out our help required form which you can use to request a quote for 328854 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.