Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
-
|
Buy Now | |
Avnet America
from US$5.43
|
-
|
Buy Now | |
RS Americas
from US$2.50
|
-
|
Buy Now | |
element14
from US$2.69
|
-
|
Buy Now | |
Boersig
from US$5.32
|
-
|
Buy Now | |
Carlton-Bates
from US$2.54
|
-
|
Buy Now | |
TE Store
from US$7.22
|
-
|
Buy Now |
Weight per Piece | 2.572g |
---|---|
Inspection Slot | No |
Plating Material | Unplated, Nickel |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .197in, 5mm |
Wire Size | 8AWG, 13100 – 20800CMA, 6.64 – 10.5mm² |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .172in, 4.369mm |
Overall Length | .9488in, 24.1mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-054 |
Stud Size | #10 |
Operating Temperature Range | 649°C, 1200°F |
Terminal, Ring Tongue, 8Awg, Uninsul | Newark Electronics |
Ring Tongue Terminal 8AWG 24.1mm 10.31mm Loose Piece | Avnet America |
Terminal, inal, Solis R Ht 8 10 | TE Connectivity 328822 | RS Americas |
TERMINAL, RING TONGUE, 8AWG, UNINSUL | element14 |
Terminal, Ring | Carlton-Bates |
TERMINAL,SOLIS R HT 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.5 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 328822 | Internal Number: 328822 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 328822?
Additional datasheets, footprints and schematics for 328822 are listed on our Part Details page. You can also find images and similar parts to 328822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328822 fall under?
The 328822 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328822 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328822 you can contact the distributor directly for product support, shipping queries etc.
Is the 328822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328822 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Boersig have stock available or on a lead time for 328822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328822 often in real-time on the comparison pages.
What if I can't find stock of 328822?
You can fill out our help required form which you can use to request a quote for 328822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.