Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Ferrule Material | Copper Alloy |
---|---|
Body Plating Material | Silver |
Ferrule Plating Material | Silver |
Inside Diameter | 5.26mm, .207in |
Wire Diameter Range | 4.45mm, 4.44mm, .207in |
Packaging Method | Tray |
Connector Type | Coaxial Contacts |
Cable Type | RG 122 |
Ferrule, Silver Plated Rohs Compliant: No |Amp Te Connectivity 328664 | Newark Electronics |
Where can I find additional details, specifications and documents for a 328664?
Additional datasheets, footprints and schematics for 328664 are listed on our Part Details page. You can also find images and similar parts to 328664 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328664 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328664 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328664 fall under?
The 328664 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 328664 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328664 you can contact the distributor directly for product support, shipping queries etc.
Is the 328664 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328664 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 328664.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328664 often in real-time on the comparison pages.
What if I can't find stock of 328664?
You can fill out our help required form which you can use to request a quote for 328664 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.