Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
TE Store
from US$0.51
|
8,345
in stock
|
Buy Now | |
Electro Enterprises
from US$0.23
|
3,904
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .6g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .093in, 2.36mm |
Overall Length | .672in, 17.07mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #2, M2 |
Insulated | Yes |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: M2 #2 Closed Ring Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 328657 | Internal Number: 328657 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #2, 16Awg, Red | Newark Electronics |
PIDG Ring Tongue Terminal 16-22AWG 17.07mm 5.54mm Tin Loose Piece | Avnet America |
PIDG R 22-16 COMM 22-18 MIL | TE Connectivity 328657 | RS Americas |
TERMINAL, RING TONGUE, #2, 16AWG, RED | element14 |
Where can I find additional details, specifications and documents for a 328657?
Additional datasheets, footprints and schematics for 328657 are listed on our Part Details page. You can also find images and similar parts to 328657 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328657 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328657 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328657 fall under?
The 328657 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328657 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328657 you can contact the distributor directly for product support, shipping queries etc.
Is the 328657 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328657 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 328657.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328657 often in real-time on the comparison pages.
What if I can't find stock of 328657?
You can fill out our help required form which you can use to request a quote for 328657 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.