Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Gold, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .79mm, .031in |
Wire Size | 202 – 810CMA, 26AWG, .12 – .4mm² |
Wire Insulation Diameter | .05 – .08in, 1.27 – 2.032mm |
Stud Diameter | 4.34mm, .171in |
Overall Length | .679in, 17.24mm |
Wire Insulation Diameter (Max) | 2.032mm, .08in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Shape Description | RING-052 |
Stud Size | #10 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Terminal,dg R 26-22 10 |Amp Te Connectivity 32863-1 | Newark Electronics |
Special Order: TERMINAL,DG R 26-22 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #10 Closed Ring Tongue Terminal 26 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 32863-1 | Internal Number: 32863-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 32863-1?
Additional datasheets, footprints and schematics for 32863-1 are listed on our Part Details page. You can also find images and similar parts to 32863-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32863-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32863-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32863-1 fall under?
The 32863-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32863-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32863-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 32863-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32863-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 32863-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32863-1 often in real-time on the comparison pages.
What if I can't find stock of 32863-1?
You can fill out our help required form which you can use to request a quote for 32863-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.