Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .679in, 17.25mm |
Wire Insulation Diameter | 1.27 – 2.083mm, .05 – .082in |
Tongue Thickness | .0197in, .5mm |
Wire Size | .12 – .4mm², 26AWG, 202 – 810CMA |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Sealable | No |
Support Style | Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-052 |
Operating Temperature Range | 338°F, 170°C |
Ring Terminal 22-26AWG M4 Stud Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Insulated Combo Pliers & BiCut SuperCut | Wiha Tools 32862 | RS Americas |
2 Piece Insulated Combination Pliers And Bicut Supercut Cutters Set Rohs Compliant: Yes |Wiha 32862 | Newark Electronics |
Where can I find additional details, specifications and documents for a 32862?
Additional datasheets, footprints and schematics for 32862 are listed on our Part Details page. You can also find images and similar parts to 32862 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32862 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32862 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32862 fall under?
The 32862 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32862 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32862 you can contact the distributor directly for product support, shipping queries etc.
Is the 32862 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32862 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Relay Specialties have stock available or on a lead time for 32862.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32862 often in real-time on the comparison pages.
What if I can't find stock of 32862?
You can fill out our help required form which you can use to request a quote for 32862 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.