Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 17.25mm, .679in |
Wire Size | .12 – .4mm², 26AWG, 202 – 810CMA |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Stud Diameter | .138in, 3.51mm |
Tongue Thickness | .5mm, .0197in |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Sealable | No |
Insulated | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-052 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,DG R 26-22 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 26 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 32861 | Internal Number: 32861 | TE Connectivity | TE Store |
Terminals RING TONGUE TERM SIZE 6 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,DG R 26-22 6 | Distrelec |
Ring Tongue Terminal 22-26AWG 17.25mm 6.35mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 32861?
Additional datasheets, footprints and schematics for 32861 are listed on our Part Details page. You can also find images and similar parts to 32861 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32861 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32861 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32861 fall under?
The 32861 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32861 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32861 you can contact the distributor directly for product support, shipping queries etc.
Is the 32861 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32861 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 32861.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32861 often in real-time on the comparison pages.
What if I can't find stock of 32861?
You can fill out our help required form which you can use to request a quote for 32861 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.