Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.50
|
5,970
in stock
|
Buy Now | |
Newark Electronics
from US$11.32
|
5,970
in stock
|
Buy Now | |
Rapid Electronics
from US$10.88
|
5,970
in stock
|
Buy Now | |
Chip One Stop
from US$7.84
|
5,970
in stock
|
Buy Now | |
Farnell
from US$20.84
|
4,780
in stock
|
Buy Now | |
Avnet America
from US$9.26
|
-
|
Buy Now | |
RS Americas
from US$10.99
|
-
|
Buy Now | |
Boersig
from US$11.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Plating Material | Gold |
Contact Plating Thickness | 1.27µm, 50µin |
Contact Plating Material | Gold |
Terminal & Splice Type | Splice |
Barrel Inside Diameter | .172in, 4.369mm |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Overall Length | .827in, 21.006mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Product Type | Splice |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Splice Type | Butt Splice |
Terminals Solis Butt Au 8 |Amp Te Connectivity 328605 | Newark Electronics |
Terminals SOLIS BUTT AU 8 | Rapid Electronics |
TE Connectivity SPLICE SOLIS BUTT AU 8 Terminals SOLIS B | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
AMP328605 | Avnet America |
Splice, Solis Butt Au 8 | TE Connectivity 328605 | RS Americas |
Where can I find additional details, specifications and documents for a 328605?
Additional datasheets, footprints and schematics for 328605 are listed on our Part Details page. You can also find images and similar parts to 328605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328605 fall under?
The 328605 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 328605 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328605 you can contact the distributor directly for product support, shipping queries etc.
Is the 328605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328605 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 328605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328605 often in real-time on the comparison pages.
What if I can't find stock of 328605?
You can fill out our help required form which you can use to request a quote for 328605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.