Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
17,610
in stock
|
Buy Now | |
TE Store
from US$0.22
|
17,773
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
17,610
in stock
|
Buy Now | |
element14
from US$0.12
|
17,610
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .544in, 13.82mm |
Tongue Thickness | .02in, .51mm |
Barrel Inside Diameter | .889mm, .035in |
Wire Size | 202 – 810CMA, .12 – .4mm², 26AWG |
Stud Diameter | .19in, 4.82mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Stud Size | #10 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,BUDG R 26-22 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #10 Closed Ring Tongue Terminal 26 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 32860 | Internal Number: 32860 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, 22Awg Rohs Compliant: Yes |Amp Te Connectivity 32860 | Newark Electronics |
TERMINAL, RING TONGUE, #10, 22AWG | element14 |
Terminals TERMINAL BUDG R 26-2 | Rapid Electronics |
Budget Series 26-22 AWG Ring Tongue Terminal Stud Size 10 | Future Electronics |
Ring Tongue Terminal 22-26AWG 13.82mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg R 26-22 10 | TE Connectivity 32860 | RS Americas |
Where can I find additional details, specifications and documents for a 32860?
Additional datasheets, footprints and schematics for 32860 are listed on our Part Details page. You can also find images and similar parts to 32860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32860 fall under?
The 32860 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32860 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32860 you can contact the distributor directly for product support, shipping queries etc.
Is the 32860 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32860 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 32860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32860 often in real-time on the comparison pages.
What if I can't find stock of 32860?
You can fill out our help required form which you can use to request a quote for 32860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.