Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
7,900
in stock
|
Buy Now | |
TE Store
from US$0.22
|
126,791
in stock
|
Buy Now | |
element14
from US$0.15
|
28,629
in stock
|
Buy Now | |
Farnell
from US$0.10
|
28,629
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
18,722
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
18,520
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,746
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
514
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
202
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .12 – .4mm², 26AWG, 202 – 810CMA |
Overall Length | .544in, 13.82mm |
Barrel Inside Diameter | .035in, .889mm |
Tongue Thickness | .51mm, .02in |
Stud Diameter | 4.17mm, .164in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M4, #8 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,BUDG R 26-22 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 26 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 32859 | Internal Number: 32859 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #8, 22AWG | element14 |
Terminals RING TONGUE BUDG 26-22 SZ 8 | Rapid Electronics |
TE Connectivity TERMINAL BUDG R 26-22 8 Terminals RING T | Distrelec |
Ring Terminal, 26-22AWG, stud 8 | RS |
Ring Terminal Connector 8 Stud Circular 22-26 AWG Crimp | Future Electronics |
Terminal, Ring Tongue, #8, Crimp | Newark Electronics |
TERMINAL,BUDG R 26-22 8 | Heilind Electronics |
Ring Tongue Terminal 22-26AWG 13.82mm 6.35mm Tin Loose Piece | Avnet America |
Budget Series Tin Plated Crimp Ring Terminal, M4(#8)Stud Size,26 to 22 AWG | TE Connectivity 32859 | RS Americas |
Where can I find additional details, specifications and documents for a 32859?
Additional datasheets, footprints and schematics for 32859 are listed on our Part Details page. You can also find images and similar parts to 32859 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32859 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32859 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32859 fall under?
The 32859 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32859 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32859 you can contact the distributor directly for product support, shipping queries etc.
Is the 32859 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32859 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 32859.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32859 often in real-time on the comparison pages.
What if I can't find stock of 32859?
You can fill out our help required form which you can use to request a quote for 32859 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.