Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.13 |
830
|
Buy Now | |
TE Store | US$0.24 |
17,637
|
Buy Now | |
Newark Electronics | US$0.13 |
1,600
|
Buy Now | |
element14 | US$0.09 |
1,600
|
Buy Now | |
Farnell | US$0.14 |
1,600
|
Buy Now | |
RS Americas | US$0.10 |
1,024
|
Buy Now | |
Rapid Electronics | US$0.13 |
500
|
Buy Now | |
Chip One Stop | US$0.12 |
500
|
Buy Now | |
Future Electronics | US$0.09 |
-
|
Buy Now | |
Avnet America | US$0.09 |
-
|
Buy Now | |
Boersig | US$0.10 |
-
|
Buy Now | |
Distrelec | US$0.12 |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .035in, .889mm |
Wire Size | 26AWG, .12 – .4mm², 202 – 810CMA |
Overall Length | .544in, 13.82mm |
Tongue Thickness | .51mm, .02in |
Stud Diameter | 3.51mm, .138in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Box |
Stud Size | M3.5, #6 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,BUDG R 26-22 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 26 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 32858 | Internal Number: 32858 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP | element14 |
Terminal Ring Tongue Copper 26 to 22AWG Stud Sz. 6 Tin Non-Insulated | TE Connectivity 32858 | RS Americas |
Ring Terminal, 26-22AWG, stud 6 | RS |
Terminals TERMINAL BUDG R 26-2 | Rapid Electronics |
Budget Series 26-22 AWG Ring Tongue Terminal Stud Size 6 | Future Electronics |
Ring Tongue Terminal 22-26AWG 13.82mm 6.35mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP TERMINAL,BUDG R 26-22 6 | Distrelec |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 32858?
Additional datasheets, footprints and schematics for 32858 are listed on our Part Details page. You can also find images and similar parts to 32858 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32858 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32858 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32858 fall under?
The 32858 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32858 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32858 you can contact the distributor directly for product support, shipping queries etc.
Is the 32858 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32858 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 32858.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32858 often in real-time on the comparison pages.
What if I can't find stock of 32858?
You can fill out our help required form which you can use to request a quote for 32858 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.