Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .467g |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Tongue |
Wire Size | .26 – 1.65mm², 22 – 16AWG, 509 – 3260CMA |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .065in, 1.65mm |
Stud Diameter | 5mm, .197in |
Overall Length | .5142in, 13.06mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | SPADE-027 |
Operating Temperature Range | 338°F, 170°C |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Budg Spdflg 22-16Com22-18Mil10 | TE Connectivity 328522 | RS Americas |
Special Order: BUDG SPDFLG 22-16COM22-18MIL10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 328522 | Internal Number: 328522 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 328522?
Additional datasheets, footprints and schematics for 328522 are listed on our Part Details page. You can also find images and similar parts to 328522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328522 fall under?
The 328522 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328522 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328522 you can contact the distributor directly for product support, shipping queries etc.
Is the 328522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328522 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 328522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328522 often in real-time on the comparison pages.
What if I can't find stock of 328522?
You can fill out our help required form which you can use to request a quote for 328522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.