Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .81g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 19.96mm, .786in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Stud Diameter | .132in, 3.35mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Shape Description | RING-055 |
Insulated | No |
Sealable | No |
Stud Size | M3, #5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Dg Rect 22-16Comm 22-18Mil 5 Rohs Compliant: Yes |Amp Te Connectivity 328500 | Newark Electronics |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Special Order: DG RECT 22-16COMM 22-18MIL 5 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3 #5 Rectangular Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 328500 | Internal Number: 328500 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 328500?
Additional datasheets, footprints and schematics for 328500 are listed on our Part Details page. You can also find images and similar parts to 328500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328500 fall under?
The 328500 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328500 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328500 you can contact the distributor directly for product support, shipping queries etc.
Is the 328500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328500 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 328500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328500 often in real-time on the comparison pages.
What if I can't find stock of 328500?
You can fill out our help required form which you can use to request a quote for 328500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.