Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .4g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Size | .26 – 1.65mm², 22 – 16AWG, 509 – 3260CMA |
Stud Diameter | .093in, 2.36mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 12.8mm, .504in |
Barrel Inside Diameter | .065in, 1.65mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Stud Size | #2, M2 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | SPADE-023 |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 328395?
Additional datasheets, footprints and schematics for 328395 are listed on our Part Details page. You can also find images and similar parts to 328395 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328395 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328395 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328395 fall under?
The 328395 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328395 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328395 you can contact the distributor directly for product support, shipping queries etc.
Is the 328395 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328395 have stock available?
There is no stock from authorised distributors for 328395.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328395 often in real-time on the comparison pages.
What if I can't find stock of 328395?
You can fill out our help required form which you can use to request a quote for 328395 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.