Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27051-2333 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
1,250
in stock
|
Buy Now | |
TE Store
from US$0.56
|
32,396
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
14,101
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
8,117
in stock
|
Buy Now | |
element14
from US$0.39
|
8,117
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
6,753
in stock
|
Buy Now | |
Farnell
from US$0.34
|
2,468
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
1,575
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
1,471
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
1,471
in stock
|
Buy Now | |
Boersig
from US$0.28
|
22
in stock
|
Buy Now | |
Electro Enterprises
from US$0.26
|
5
in stock
|
Buy Now | |
Conrad
from US$0.55
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .614g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .093in, 2.36mm |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .7272in, 18.47mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | SPADE-020 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | #2, M2 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
PIDG SPD 22-16COMM 22-18MIL 2 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: M2 #2 Spade Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Pidg Spade Tongue Terminal | Part Number: 328394 | Internal Number: 328394 | Alias Number: 4-27051-2333 | TE Connectivity | TE Store |
Terminal Spade Tongue, 22-16 Awg, Red, Stud Size 2, PIDG Series | TE Connectivity 328394 | RS Americas |
Terminal, Spade Tongue, #2, 16Awg, Red | Newark Electronics |
TERMINAL, SPADE TONGUE, #2, 16AWG, RED | element14 |
PIDG SPD 22-16COMM 22-18MIL 2 | Heilind Electronics |
CRIMP TERMINAL, FORK, #2, 16AWG, RED | Farnell |
TE Connectivity - AMP PIDG SPD 22-16COMM 22-18MIL 2 | Distrelec |
Spade Terminal, 22-16AWG, PIDG, 2 | RS |
Red | Conrad |
Spade Tongue Terminal 16-22AWG 18.47mm 4.62mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M2 |
Stud Size - Imperial | #2 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 328394?
Additional datasheets, footprints and schematics for 328394 are listed on our Part Details page. You can also find images and similar parts to 328394 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328394 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328394 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328394 fall under?
The 328394 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328394 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328394 you can contact the distributor directly for product support, shipping queries etc.
Is the 328394 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328394 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 328394.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328394 often in real-time on the comparison pages.
What if I can't find stock of 328394?
You can fill out our help required form which you can use to request a quote for 328394 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.