Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | .19in, 4.82mm |
Overall Length | .876in, 22.25mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 22-16 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 32837-1 | Internal Number: 32837-1 | TE Connectivity | TE Store |
Terminal,pidg R 22-16 10 Rohs Compliant: Yes |Amp Te Connectivity 32837-1 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 22.25mm 8.74mm Tin Tape Mounted | Avnet America |
Terminal, PIDG, R 22-16 10 | TE Connectivity 32837-1 | RS Americas |
Where can I find additional details, specifications and documents for a 32837-1?
Additional datasheets, footprints and schematics for 32837-1 are listed on our Part Details page. You can also find images and similar parts to 32837-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32837-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32837-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32837-1 fall under?
The 32837-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32837-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32837-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 32837-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32837-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 32837-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32837-1 often in real-time on the comparison pages.
What if I can't find stock of 32837-1?
You can fill out our help required form which you can use to request a quote for 32837-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.