Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.34
|
36
in stock
|
Buy Now | |
Powell Electronics
from US$0.33
|
9,234
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
6,345
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
3,861
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
1,269
in stock
|
Buy Now | |
TE Store
from US$0.54
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
91
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
91
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
29
in stock
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$52.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .19in, 4.82mm |
Overall Length | .876in, 22.25mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | .3 – 1.42mm², 22AWG, 509 – 3260CMA |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 10 | Heilind Electronics |
PIDG Ring Tongue Terminal 16-22AWG 22.25mm 8.74mm Tin Loose Piece | Avnet America |
PIDG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 32837 | Internal Number: 32837 | TE Connectivity | TE Store |
Pidg R 22-16 Comm 22-18 Mil 10 |Amp Te Connectivity 32837 | Newark Electronics |
Terminal Ring Tongue, 22-16 AWG, Mil 10, Straight Closed Barrel, PIDG Series | TE Connectivity 32837 | RS Americas |
TERMINAL, RING TONGUE, #10, CRIMP, RED | element14 |
TE Connectivity PIDG R 22-16 COMM 22-18 MIL 10 Pliers & | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
TEST WEIGHT, F1, 100MG | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 32837?
Additional datasheets, footprints and schematics for 32837 are listed on our Part Details page. You can also find images and similar parts to 32837 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32837 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32837 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32837 fall under?
The 32837 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32837 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32837 you can contact the distributor directly for product support, shipping queries etc.
Is the 32837 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32837 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Avnet America, Heilind Electronics Asia and TE Store have stock available or on a lead time for 32837.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32837 often in real-time on the comparison pages.
What if I can't find stock of 32837?
You can fill out our help required form which you can use to request a quote for 32837 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.