Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0032836-0,
D40566-000 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.07
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
587
in stock
|
Buy Now | |
TE Store
from US$0.69
|
159
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 22AWG, .3 – 1.42mm², 509 – 3260CMA |
Overall Length | .876in, 22.25mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 10 | Heilind Electronics |
PIDG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 32836 | Internal Number: 32836 | Alias Number: AMPS-0-0032836-0 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, Crimp, Red | Newark Electronics |
TOOL SIDE CUTTER INSULATED 7",https://www.futureelectronics.com/p/5023875?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics |
PIDG Ring Tongue Terminal 16-22AWG 22.25mm 8.74mm Tin Loose Piece | Avnet America |
PIDG, R 22-16 Comm 22-18 Mil 10 | TE Connectivity 32836 | RS Americas |
Where can I find additional details, specifications and documents for a 32836?
Additional datasheets, footprints and schematics for 32836 are listed on our Part Details page. You can also find images and similar parts to 32836 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32836 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32836 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32836 fall under?
The 32836 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32836 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32836 you can contact the distributor directly for product support, shipping queries etc.
Is the 32836 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32836 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 32836.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32836 often in real-time on the comparison pages.
What if I can't find stock of 32836?
You can fill out our help required form which you can use to request a quote for 32836 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.