Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.42 |
1,201
|
Buy Now | |
Powell Electronics | US$0.57 |
9,574
|
Buy Now | |
RS Americas | US$0.28 |
9,360
|
Buy Now | |
Heilind Electronics | US$0.57 |
7,650
|
Buy Now | |
Chip One Stop | US$0.47 |
3,039
|
Buy Now | |
Distrelec | US$0.36 |
3,039
|
Buy Now | |
Farnell | US$0.53 |
2,500
|
Buy Now | |
Heilind Electronics Asia | US$0.57 |
1,750
|
Buy Now | |
Rapid Electronics | US$189.92 |
3
|
Buy Now | |
Newark Electronics | US$0.51 |
-
|
Buy Now | |
Future Electronics | US$0.38 |
-
|
Buy Now | |
Avnet America | US$0.35 |
-
|
Buy Now | |
Boersig | US$0.41 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Red |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | .876in, 22.25mm |
Stud Diameter | .164in, 4.17mm |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Stud Size | #8, M4 |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Pidg Terminal Nylon, Pidg R 22-16 Comm 22-18 Mil 8 | TE Connectivity 32835 | RS Americas |
PIDG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
TE Connectivity PIDG R 22-16 COMM 22-18 MIL 8 Wire Strip | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Terminal 22-16AWG PIDG | RS |
Terminal, Ring Tongue, #8, Crimp, Red | Newark Electronics |
Ring Tongue Terminal 16-22AWG 22.25mm 8.74mm Tin Loose Piece | Future Electronics |
Where can I find additional details, specifications and documents for a 32835?
Additional datasheets, footprints and schematics for 32835 are listed on our Part Details page. You can also find images and similar parts to 32835 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32835 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32835 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32835 fall under?
The 32835 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32835 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32835 you can contact the distributor directly for product support, shipping queries etc.
Is the 32835 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32835 have stock available?
Authorised distributors including Powell Electronics, RS Americas, Heilind Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 32835.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32835 often in real-time on the comparison pages.
What if I can't find stock of 32835?
You can fill out our help required form which you can use to request a quote for 32835 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.