Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
460
in stock
|
Buy Now | |
Electro Enterprises
from US$0.30
|
55,687
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
26,905
in stock
|
Buy Now | |
element14
from US$0.55
|
13,128
in stock
|
Buy Now | |
Farnell
from US$0.43
|
13,128
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
12,824
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
12,150
in stock
|
Buy Now | |
Powell Electronics
from US$0.36
|
9,992
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
8,448
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
5,381
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
3,943
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
640
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
640
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
640
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
147
in stock
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now | |
Carlton-Bates
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Type | Pre-Insulated |
---|---|
Color | Red |
Plating Material | Tin |
Splice Material | Copper |
Insulation Material | Nylon |
Number of Serrations | 12 |
Terminal & Splice Type | Splice |
Class | 1 & 2 |
Wire Insulation Diameter (Max) | 3.15mm, .124in |
Wire Size | 509 – 3248CMA, 22 – 18AWG, .3 – .9mm² |
Overall Length | .445in, 11.303mm |
Government Qualified | Yes |
Military Category | Yes |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Accessory Type | Wire Cap |
Wire/Cable Type | Stripped Wire |
Support Style | Insulation Support |
Product Type | Splice Accessory |
Insulated | Yes |
Serrated | Yes |
Operating Temperature Range | 221°F, 105°C |
SPARE WIRE CAP,RED 22-18 AWG MS25274-2 | Heilind Electronics |
WIRE END CAP, PIDG, RED, 18-22 AWG | element14 |
Conn Wire Cap ClosedEnd 22-18AWG Nylon Red Crimp AMP, AMP PIDG Series | TE Connectivity 328307 | RS Americas |
WIRE CAP,RED 22-18 | TTI Europe |
Splice Terminal 18-22AWG 11.3mm 5.33mm Tin Loose Piece | Avnet America |
Terminal, Closed End Splice, Crimp, Red | Newark Electronics |
Terminals STRIPPED WIRE CAP red | Rapid Electronics |
TE Connectivity - AMP SplicesSPARE WIRE CAPRED 22-18 AWG | Distrelec |
Wire cap, PIDG, red, 22-18 AWG | RS |
PIDG 22-18 AWG Red Copper Unsealed Closed Barrel Wire Cap | Future Electronics |
Quick splice | Transfer Multisort Elektronik |
Closed End Splice, 1 #22 - 1 #16 AWG, CU Wire, 300V, PVC Insulation | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.65mm² |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 328307?
Additional datasheets, footprints and schematics for 328307 are listed on our Part Details page. You can also find images and similar parts to 328307 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328307 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328307 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328307 fall under?
The 328307 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 328307 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328307 you can contact the distributor directly for product support, shipping queries etc.
Is the 328307 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328307 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 328307.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328307 often in real-time on the comparison pages.
What if I can't find stock of 328307?
You can fill out our help required form which you can use to request a quote for 328307 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.