Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | 16.59mm, .653in |
Barrel Inside Diameter | .065in, 1.65mm |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Package |
Packaging Quantity | 1000 |
Stud Size | #10 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Budg R 22-16 Comm 22-18 Mil 10 Rohs Compliant: Yes |Amp Te Connectivity 32824 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 16.59mm 8.74mm Tin Loose Piece | Avnet America |
Special Order: BUDG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 32824 | Internal Number: 32824 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 32824?
Additional datasheets, footprints and schematics for 32824 are listed on our Part Details page. You can also find images and similar parts to 32824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32824 fall under?
The 32824 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32824 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32824 you can contact the distributor directly for product support, shipping queries etc.
Is the 32824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32824 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 32824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32824 often in real-time on the comparison pages.
What if I can't find stock of 32824?
You can fill out our help required form which you can use to request a quote for 32824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.