Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 16.59mm, .653in |
Stud Diameter | .145in, 3.68mm |
Barrel Inside Diameter | .065in, 1.65mm |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Box |
Packaging Quantity | 1000 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 170°C |
Where can I find additional details, specifications and documents for a 32822?
Additional datasheets, footprints and schematics for 32822 are listed on our Part Details page. You can also find images and similar parts to 32822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32822 fall under?
The 32822 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32822 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32822 you can contact the distributor directly for product support, shipping queries etc.
Is the 32822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32822 have stock available?
Authorised distributors including Rapid Electronics and Farnell have stock available or on a lead time for 32822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32822 often in real-time on the comparison pages.
What if I can't find stock of 32822?
You can fill out our help required form which you can use to request a quote for 32822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.