328178 Rings & Spades by TE Connectivity

TERMINAL,AMPOWER 4 1/2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.55

Distributor Stock
Logo for Newark
Newark
from US$7.55
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$7.82
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Plating Material Tin
Inspection Slot Yes
Weight per Piece 6.838g
Terminal Angle Straight
Number of Holes 1
Terminal Orientation Straight
Terminal & Splice Type Rectangular Tongue
Military Part Class Class II
Barrel Inside Diameter .275in, 6.99mm
Overall Length 1.4799in, 37.59mm
Wire Size 21mm², 4AWG, 33100 – 52600CMA
Stud Diameter .515in, 13.08mm
Tongue Thickness .08in, 2.03mm
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Comment Electrodeposited Tin Plate per MIL-T-10727.
Packaging Method Box
Packaging Quantity 100
Barrel Type Closed Barrel
Stud Size 1/2, M12
Wire/Cable Type Copper
Sealable No
Insulated No
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

Terminal,ampower 4 1/2 Rohs Compliant: Yes |Amp Te Connectivity 328178 | Newark Electronics
Terminal, Ampower 4 1/2 | TE Connectivity 328178 | RS Americas
Power Terminal 4AWG 37.59mm 19.56mm Tin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 328178?

Additional datasheets, footprints and schematics for 328178 are listed on our Part Details page. You can also find images and similar parts to 328178 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 328178 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328178 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 328178 fall under?

The 328178 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 328178 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 328178 you can contact the distributor directly for product support, shipping queries etc.

Is the 328178 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 328178 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 328178.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 328178 often in real-time on the comparison pages.

What if I can't find stock of 328178?

You can fill out our help required form which you can use to request a quote for 328178 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay