Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0328164-0,
EF5288-000 |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 6.839g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Stud Diameter | 9.91mm, .39in |
Barrel Inside Diameter | .275in, 6.99mm |
Wire Size | 21mm², 4AWG, 33100 – 52600CMA |
Overall Length | 1.4098in, 35.81mm |
Tongue Thickness | 2.03mm, .08in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 100 |
Packaging Method | Box |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Stud Size | 3/8 |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 4 3/8 Rohs Compliant: Yes |Amp Te Connectivity 328164 | Newark Electronics |
Power Terminal 4AWG 35.81mm 17.53mm Tin | Avnet America |
Terminal, Ampower 4 3/8 | TE Connectivity 328164 | RS Americas |
Where can I find additional details, specifications and documents for a 328164?
Additional datasheets, footprints and schematics for 328164 are listed on our Part Details page. You can also find images and similar parts to 328164 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328164 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328164 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328164 fall under?
The 328164 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328164 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328164 you can contact the distributor directly for product support, shipping queries etc.
Is the 328164 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328164 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 328164.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328164 often in real-time on the comparison pages.
What if I can't find stock of 328164?
You can fill out our help required form which you can use to request a quote for 328164 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.