Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 6.392g |
---|---|
Inspection Slot | Yes |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | .08in, 2.03mm |
Wire Size | 13 – 15mm², 20800 – 33100CMA, 6AWG |
Barrel Inside Diameter | 5.56mm, .219in |
Stud Diameter | 13.08mm, .515in |
Overall Length | 1.4701in, 37.34mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 100 |
Insulated | No |
Sealable | No |
Stud Size | 1/2, M12 |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 6 1/2 Rohs Compliant: Yes |Amp Te Connectivity 328158 | Newark Electronics |
Power Terminal 6AWG 37.34mm 19.56mm Tin | Avnet America |
Terminal, Ampower 6 1/2 | TE Connectivity 328158 | RS Americas |
Where can I find additional details, specifications and documents for a 328158?
Additional datasheets, footprints and schematics for 328158 are listed on our Part Details page. You can also find images and similar parts to 328158 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328158 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328158 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328158 fall under?
The 328158 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328158 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328158 you can contact the distributor directly for product support, shipping queries etc.
Is the 328158 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328158 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 328158.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328158 often in real-time on the comparison pages.
What if I can't find stock of 328158?
You can fill out our help required form which you can use to request a quote for 328158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.