Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0328143-0,
395412-000 |
Prices starting from US$3.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.21
|
515
in stock
|
Buy Now | |
Newark Electronics
from US$6.01
|
515
in stock
|
Buy Now | |
Rapid Electronics
from US$5.99
|
515
in stock
|
Buy Now | |
Chip One Stop
from US$4.65
|
515
in stock
|
Buy Now | |
Farnell
from US$5.97
|
420
in stock
|
Buy Now | |
TE Store
from US$11.75
|
352
in stock
|
Buy Now | |
Heilind Electronics
from US$5.03
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.03
|
18
in stock
|
Buy Now | |
Avnet America
from US$3.98
|
-
|
Buy Now | |
RS Americas
from US$4.66
|
-
|
Buy Now | |
Boersig
from US$6.17
|
-
|
Buy Now | |
Carlton-Bates
from US$5.19
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 6.847g |
Inspection Slot | Yes |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Offset |
Military Part Class | Class II |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Overall Length | 35.81mm, 1.4098in |
Barrel Inside Diameter | .219in, 5.56mm |
Stud Diameter | .328in, 8.33mm |
Tongue Thickness | 2.03mm, .08in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 100 |
Insulated | No |
Sealable | No |
Stud Size | 5/16, M8 |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 6 5/16 |Amp Te Connectivity 328143 | Newark Electronics |
TERMINAL AMPOWER 6 5/16 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 15mm2 | Distrelec |
TERMINALS - LUG TERMINALS CONNECTORS | Farnell |
TERMINAL,AMPOWER 6 5/16 Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: 5/16 M8 Stud Diameter: 8.33 mm 6 AWG 13 – 15 mm² 20800 – 33100 CMA 5/16 | Part Number: 328143 | Internal Number: 328143 | Alias Number: 395412-000 | 8.33 mm | TE Connectivity | TE Store |
TERMINAL,AMPOWER 6 5/16 | Heilind Electronics |
Power Terminal 6AWG 35.81mm 17.53mm Tin | Avnet America |
Terminal, Ampower 6 5/16 | TE Connectivity 328143 | RS Americas |
Lug, Compression | Carlton-Bates |
Where can I find additional details, specifications and documents for a 328143?
Additional datasheets, footprints and schematics for 328143 are listed on our Part Details page. You can also find images and similar parts to 328143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328143 fall under?
The 328143 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328143 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328143 you can contact the distributor directly for product support, shipping queries etc.
Is the 328143 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328143 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 328143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328143 often in real-time on the comparison pages.
What if I can't find stock of 328143?
You can fill out our help required form which you can use to request a quote for 328143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.