Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0328142-0,
224956-000 |
Prices starting from US$4.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.43
|
1,440
in stock
|
Buy Now | |
Heilind Electronics
from US$6.40
|
1,941
in stock
|
Buy Now | |
Newark Electronics
from US$6.04
|
1,440
in stock
|
Buy Now | |
element14
from US$5.07
|
1,440
in stock
|
Buy Now | |
TE Store
from US$8.16
|
1,253
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.40
|
453
in stock
|
Buy Now | |
Avnet America
from US$5.26
|
-
|
Buy Now | |
RS Americas
from US$4.93
|
-
|
Buy Now | |
Boersig
from US$5.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 6.848g |
---|---|
Inspection Slot | Yes |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Stud Diameter | .265in, 6.73mm |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Tongue Thickness | .08in, 2.03mm |
Barrel Inside Diameter | 5.56mm, .219in |
Overall Length | 1.4098in, 35.81mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 100 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | M6, 1/4 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL,AMPOWER 6 1/4 | Heilind Electronics |
Terminal, Compression Lug, M6, 6Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, M6, 6AWG | element14 |
TERMINAL,AMPOWER 6 1/4 Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: M6 1/4 Stud Diameter: 6.73 mm 6 AWG 13 – 15 mm² 20800 – 33100 CMA M6 | Part Number: 328142 | Internal Number: 328142 | Alias Number: 224956-000 | 6.73 mm | TE Connectivity | TE Store |
Lug Terminal 6AWG 35.81mm 17.53mm Tin | Avnet America |
Terminal, Ampower 6 1/4 | TE Connectivity 328142 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Where can I find additional details, specifications and documents for a 328142?
Additional datasheets, footprints and schematics for 328142 are listed on our Part Details page. You can also find images and similar parts to 328142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328142 fall under?
The 328142 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328142 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328142 you can contact the distributor directly for product support, shipping queries etc.
Is the 328142 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328142 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 328142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328142 often in real-time on the comparison pages.
What if I can't find stock of 328142?
You can fill out our help required form which you can use to request a quote for 328142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.