Status: | Unknown |
---|---|
Series: | Multi Bit Screwdrivers / Nut Drivers |
RoHS: | Unknown |
Prices starting from US$3.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$52.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$42.20
|
1,997
in stock
|
Buy Now | |
Rapid Electronics
from US$3.67
|
43
in stock
|
Buy Now | |
RS Americas
from US$34.04
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.60
|
5
in stock
|
Buy Now | |
Avnet America
from US$44.25
|
-
|
Buy Now |
Kit Contents | 6Pcs of Size 3/16'' 1/4'' 5/16'' 3/8'' 7/16'' and 9/16'' Hex Nut Drivers |
---|---|
Product Range | Multi Bit Screwdrivers / Nut Drivers |
SVHC | No SVHC (15-Jan-2018) |
Multi-Nut Driver Set, 6Pc | Newark Electronics |
Multi-Bit Nut Driver 6-in-1, Heavy Duty, 4 in Shaft, 9.5 in, Steel, Black | Klein Tools 32800 | RS Americas |
MULTI-NUT DRIVER SET, 6PC | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 32800?
Additional datasheets, footprints and schematics for 32800 are listed on our Part Details page. You can also find images and similar parts to 32800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32800 fall under?
The 32800 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 32800 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32800 you can contact the distributor directly for product support, shipping queries etc.
Is the 32800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32800 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 32800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32800 often in real-time on the comparison pages.
What if I can't find stock of 32800?
You can fill out our help required form which you can use to request a quote for 32800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.