328 Lamps & Tubes by Visual Communications Company

LAMP, MIDGET FLANGE, T-1 3/4, 6V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$6.08
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$13.38
336
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.70
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
-
Buy Now
Logo for element14
element14
from US$1.23
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$0.56
-
Buy Now
Logo for Sager
Sager
from US$84.69
-
Buy Now

Specifications

Supply Voltage 6V
Lamp Base Type Midget Flange
Bulb Size T-1 3/4 (5mm)
MSCP 0.6
Average Bulb Life 1000h

Alternative Descriptions

Lamp, Midget Flange, T-1 3/4, 6V | Newark Electronics
CML T-1 3/4 MIDGET FLANGE BASE | Relay Specialties


328 Lamps & Tubes by Unknown

LAMP, INCANDESCENT, MIDGET FLANGE, 6V, 1.2W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 6V
Lamp Base Type Midget Flange
Bulb Size T-1 3/4 (5mm)
MSCP 0.34
Average Bulb Life 1000h
Power Rating 1.2W
RoHS Compliant Yes

328 Fasteners & Mechanical by Panavise

Standard Phone Mount Base

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant NA

328 Connectors by ABB Group

TC 328 1-1/2 TITE-BITE CONNECTOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

328 Lamps & Tubes by Osram

LAMP, INCANDESCENT, MIDGET FLANGE, 6V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 6V
Lamp Base Type Midget Flange
Bulb Size T-1 3/4 (5mm)
Average Bulb Life 1000h
Current Rating 200mA
Length 16mm
Light Source Incandescent
RoHS Compliant Yes

328 Lamps & Tubes by CML Innovative Technologies

LAMP, INCANDESCENT, MIDGET FLANGE, 6V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 6V
Lamp Base Type Midget Flange
Bulb Size T-1 3/4 (5mm)
MSCP 0.6
Average Bulb Life 1000h
Power Rating 1.2W
RoHS Compliant Yes

328 Non-Rechargeable Batteries by Adafruit Industries

LITHIUM POLYMER BATTERY, 3.75V, 2.5AH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Battery Voltage 3.75V
Battery Technology Lithium Polymer
Battery Capacity 2.5Ah
Battery Terminals Wire Leads
External Height 8mm
Weight 46g
RoHS Compliant NA

Alternative Descriptions

Lithium Ion Polymer Battery, Rechargeable,3.7 V,2.5 Ah,2x2.55x0.3"(51x65x8mm) | Adafruit Industries 328 | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 328?

Additional datasheets, footprints and schematics for 328 are listed on our Part Details page. You can also find images and similar parts to 328 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 328 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 328 fall under?

The 328 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 328 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 328 you can contact the distributor directly for product support, shipping queries etc.

Is the 328 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 328 have stock available?

Authorised distributors including RS Americas, Powell Electronics, Newark Electronics, element14 and Relay Specialties have stock available or on a lead time for 328.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 328 often in real-time on the comparison pages.

What if I can't find stock of 328?

You can fill out our help required form which you can use to request a quote for 328 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay