No distributors results available
View Full Pricing & Stock ComparisonWeight per Piece | .681g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Stud Diameter | .145in, 3.68mm |
Overall Length | 20.6mm, .811in |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .065in, 1.65mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-089 |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 327955?
Additional datasheets, footprints and schematics for 327955 are listed on our Part Details page. You can also find images and similar parts to 327955 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327955 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327955 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327955 fall under?
The 327955 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327955 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327955 you can contact the distributor directly for product support, shipping queries etc.
Is the 327955 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327955 have stock available?
There is no stock from authorised distributors for 327955.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327955 often in real-time on the comparison pages.
What if I can't find stock of 327955?
You can fill out our help required form which you can use to request a quote for 327955 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.